Dantona Industries, Inc. Batteries UL2032

Description
Ultalast CR2032 Lithium Battery 3V 220m
Request a Quote Datasheet
Description
Ultalast CR2032 Lithium Battery 3V 220m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Batteries
UL2032
Batteries UL2032
Ultalast CR2032 Lithium Battery 3V 220m

Ultalast CR2032 Lithium Battery 3V 220m

Buy Now
Battery, Non Rechargeable, 3V, 220Mah; Battery Voltage Dantona Industries - 12AC7119 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Non Rechargeable, 3V, 220Mah; Battery Voltage Dantona Industries
12AC7119
Battery, Non Rechargeable, 3V, 220Mah; Battery Voltage Dantona Industries 12AC7119
BATTERY, NON RECHARGEABLE, 3V, 220MAH; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:220mAh; Battery Terminals:Pressure Contact; External Diameter:20.32mm; External Width:- RoHS Compliant: NA

BATTERY, NON RECHARGEABLE, 3V, 220MAH; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:220mAh; Battery Terminals:Pressure Contact; External Diameter:20.32mm; External Width:- RoHS Compliant: NA

Supplier's Site Datasheet
BATTERY; COIN BUTTON CELL; LITHIUM; WATCH; CALCULATOR; 3V; SIZE 2032 - 70157562 - Allied Electronics, Inc.
Fort Worth, TX, USA
BATTERY; COIN BUTTON CELL; LITHIUM; WATCH; CALCULATOR; 3V; SIZE 2032
70157562
BATTERY; COIN BUTTON CELL; LITHIUM; WATCH; CALCULATOR; 3V; SIZE 2032 70157562
BATTERY; COIN BUTTON CELL; LITHIUM; WATCH; CALCULATOR; 3V; SIZE 2032

BATTERY; COIN BUTTON CELL; LITHIUM; WATCH; CALCULATOR; 3V; SIZE 2032

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Batteries Batteries Batteries
Product Number UL2032 12AC7119 70157562
Product Name Batteries Battery, Non Rechargeable, 3V, 220Mah; Battery Voltage Dantona Industries BATTERY; COIN BUTTON CELL; LITHIUM; WATCH; CALCULATOR; 3V; SIZE 2032
Primary Batteries Lithium Manganese Dioxide; Lithium / Manganese Dioxide
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1500 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 525 ampere-hr
Width / Diameter 22.5 inch (571 mm)
View Details
EXTERNAL BATTERY MODULES - EBM FA10252 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
View Details