TR164A -- BATTERY, ALKALINE, INDUSTRIAL PHOTO REPLACEMENT BATTERY, 6V, 335MAH
Dantona Industries, Inc.
BATTERY, ALKALINE, INDUSTRIAL PHOTO REPLACEMENT BATTERY, 6V, 335MAH
TR164A
Description
Chemistry : Alkakine
Description
Chemistry : Alkakine
Suppliers
BATTERY, ALKALINE, INDUSTRIAL PHOTO REPLACEMENT BATTERY, 6V, 335MAH
70157420
Supplier's Site
Technical Specifications
|
Product Category
|
Batteries |
|
Product Number
|
70157420 |
|
Product Name
|
BATTERY, ALKALINE, INDUSTRIAL PHOTO REPLACEMENT BATTERY, 6V, 335MAH |
|
Primary Batteries
|
Alkaline-manganese Dioxide
|
Unlock Full Specs
to access all available technical data
Similar Products
Primary Batteries
Lithium / Manganese Dioxide
Secondary Batteries
Lithium / Manganese Dioxide
Specialty Cells
Coin Cell or Button Cell; Cr1616
View Details
Secondary Batteries
Lithium / Polymer
Width / Diameter
4.2 inch (107 mm)
Depth
2.6 inch (66.04 mm)
View Details