Dantona Industries, Inc. BATTERY, ALKALINE, INDUSTRIAL PHOTO REPLACEMENT BATTERY, 6V, 650MAH TR134A

Description
BATTERY, ALKALINE, INDUSTRIAL PHOTO REPLACEMENT BATTERY, 6V, 650MAH
Datasheet
Description
BATTERY, ALKALINE, INDUSTRIAL PHOTO REPLACEMENT BATTERY, 6V, 650MAH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BATTERY, ALKALINE, INDUSTRIAL PHOTO REPLACEMENT BATTERY, 6V, 650MAH - 70157505 - Allied Electronics, Inc.
Fort Worth, TX, USA
BATTERY, ALKALINE, INDUSTRIAL PHOTO REPLACEMENT BATTERY, 6V, 650MAH
70157505
BATTERY, ALKALINE, INDUSTRIAL PHOTO REPLACEMENT BATTERY, 6V, 650MAH 70157505
BATTERY, ALKALINE, INDUSTRIAL PHOTO REPLACEMENT BATTERY, 6V, 650MAH

BATTERY, ALKALINE, INDUSTRIAL PHOTO REPLACEMENT BATTERY, 6V, 650MAH

Supplier's Site
Alkaline Battery, 6V; Battery Voltage Dantona Industries - 22C4955 - Newark, An Avnet Company
Chicago, IL, United States
Alkaline Battery, 6V; Battery Voltage Dantona Industries
22C4955
Alkaline Battery, 6V; Battery Voltage Dantona Industries 22C4955
ALKALINE BATTERY, 6V; Battery Voltage:6V; Battery Size Code:-; Battery Technology:Alkaline; Battery Capacity:600mAh; Battery Terminals:Pressure Contact; External Diameter:17.1mm; External Height:66.5mm; External Width:-; Weight:- RoHS Compliant: NA

ALKALINE BATTERY, 6V; Battery Voltage:6V; Battery Size Code:-; Battery Technology:Alkaline; Battery Capacity:600mAh; Battery Terminals:Pressure Contact; External Diameter:17.1mm; External Height:66.5mm; External Width:-; Weight:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Batteries Batteries
Product Number 70157505 22C4955
Product Name BATTERY, ALKALINE, INDUSTRIAL PHOTO REPLACEMENT BATTERY, 6V, 650MAH Alkaline Battery, 6V; Battery Voltage Dantona Industries
Primary Batteries Alkaline-manganese Dioxide Alkaline-manganese Dioxide; Alkaline
Standard Cylindrical Battery Sizes 2/3AA
Specialty Cells Nonstandard Cylindrical Batteries
Voltage 6 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
SAFEFlex GSE Batteries - FBP-1486-48V - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 420 ampere-hr
Width / Diameter 26 inch (660 mm)
View Details