Dantona Industries, Inc. Batteries TR133A

Description
Dantona PC133A Alkaline Battery 4.5V 60
Request a Quote Datasheet
Description
Dantona PC133A Alkaline Battery 4.5V 60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Batteries
TR133A
Batteries TR133A
Dantona PC133A Alkaline Battery 4.5V 60

Dantona PC133A Alkaline Battery 4.5V 60

Buy Now
Alkaline Battery, 4.5V; Battery Voltage Dantona Industries - 11C0940 - Newark, An Avnet Company
Chicago, IL, United States
Alkaline Battery, 4.5V; Battery Voltage Dantona Industries
11C0940
Alkaline Battery, 4.5V; Battery Voltage Dantona Industries 11C0940
ALKALINE BATTERY, 4.5V; Battery Voltage:4.5V; Battery Size Code:-; Battery Technology:Alkaline; Battery Capacity:600mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:17.1mm; External Height:49.9mm; Weight:- RoHS Compliant: NA

ALKALINE BATTERY, 4.5V; Battery Voltage:4.5V; Battery Size Code:-; Battery Technology:Alkaline; Battery Capacity:600mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:17.1mm; External Height:49.9mm; Weight:- RoHS Compliant: NA

Supplier's Site Datasheet
BATTERY, ALKALINE, INDUSTRIAL PHOTO REPLACEMENT BATTERY, 4.5V, 650MAH - 70157424 - Allied Electronics, Inc.
Fort Worth, TX, USA
BATTERY, ALKALINE, INDUSTRIAL PHOTO REPLACEMENT BATTERY, 4.5V, 650MAH
70157424
BATTERY, ALKALINE, INDUSTRIAL PHOTO REPLACEMENT BATTERY, 4.5V, 650MAH 70157424
Chemistry : Alkaline

Chemistry : Alkaline

Supplier's Site
Battery - 18857874 - Radwell International
Willingboro, NJ, United States
Battery
18857874
Battery 18857874
BATTERY, 4.5 V, ALKALINE, 600 MAH, RAISED POSITIVE AND FLAT NEGATIVE, 17.1 MM. FREE 2 YEAR RADWELL WARRANTY

BATTERY, 4.5 V, ALKALINE, 600 MAH, RAISED POSITIVE AND FLAT NEGATIVE, 17.1 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Batteries Batteries Batteries Batteries
Product Number TR133A 11C0940 70157424 18857874
Product Name Batteries Alkaline Battery, 4.5V; Battery Voltage Dantona Industries BATTERY, ALKALINE, INDUSTRIAL PHOTO REPLACEMENT BATTERY, 4.5V, 650MAH Battery
Primary Batteries Alkaline-manganese Dioxide; Alkaline Alkaline-manganese Dioxide
Voltage 4.5 volts 4.5 volts
Capacity 0.6000 ampere-hr 0.6000 ampere-hr
Width / Diameter 0.6732 inch (17.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details
Lead Acid Batteries - 313497 - RS Components, Ltd.
Specs
Lead Acid Batteries Pure Lead
Voltage 12 volts
Capacity 10 ampere-hr
View Details