Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BATTERIES
DANTONA INDUSTRIES, INC.
TOOL-932 -- BATTERY; 2000 MAH; 14.4 V; NICAD
Dantona Industries, Inc.
Battery; 2000 mAh; 14.4 V; NICAD
TOOL-932
Description
Single Pole Circuit Breakers, 240 VAC Voltage Rating Power tool replacement batteries Battery type NICAD.
Allied Electronics, Inc.
Done
Description
Single Pole Circuit Breakers, 240 VAC Voltage Rating Power tool replacement batteries Battery type NICAD.
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; 2000 mAh; 14.4 V; NICAD
70157345
Battery; 2000 mAh; 14.4 V; NICAD
70157345
Single Pole Circuit Breakers, 240 VAC Voltage Rating Power tool replacement batteries Battery type NICAD.
Single Pole Circuit Breakers, 240 VAC Voltage Rating
Power tool replacement batteries
Battery type NICAD.
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Batteries
Product Number
70157345
Product Name
Battery; 2000 mAh; 14.4 V; NICAD
Secondary Batteries
Nickel-cadmium
Unlock Full Specs
to access all available technical data
Similar Products
Micropower LLC
BLOCK M-50E
Specs
Secondary Batteries
Lithium-ion
Voltage
51.1 volts
Capacity
70 ampere-hr
View Details
RS Components, Ltd.
Button Batteries
325765
Specs
Specialty Cells
Coin Cell or Button Cell
Voltage
3 volts
Capacity
0.3000 ampere-hr
View Details
Advantech
For AIM-65 and AIM-75S
AIM-EXT0-0181
View Details
AgozTech LLC
Zebra TC77 Scanner Replacement Battery by AGOZ
AG-TC70BTR-ZBR-TC77-GBSC
Specs
Voltage
3.7 volts
Capacity
4.62 ampere-hr
View Details