Dantona Industries, Inc. Batteries TOOL-424LI-60

Description
Dewalt DCB201 Lithium Ion Battery 20V 6
Request a Quote Datasheet
Description
Dewalt DCB201 Lithium Ion Battery 20V 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Batteries
TOOL-424LI-60
Batteries TOOL-424LI-60
Dewalt DCB201 Lithium Ion Battery 20V 6

Dewalt DCB201 Lithium Ion Battery 20V 6

Buy Now
Battery, Icr/cgr/lir, 20V, 6Ah; Battery Voltage Dantona Industries - 48AK3912 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Icr/cgr/lir, 20V, 6Ah; Battery Voltage Dantona Industries
48AK3912
Battery, Icr/cgr/lir, 20V, 6Ah; Battery Voltage Dantona Industries 48AK3912
BATTERY, ICR/CGR/LIR, 20V, 6AH; Battery Voltage:20V; Battery Technology:Lithium Ion; Battery Capacity:6Ah; For Use With:Dewalt Power Tools; Product Range:

BATTERY, ICR/CGR/LIR, 20V, 6AH; Battery Voltage:20V; Battery Technology:Lithium Ion; Battery Capacity:6Ah; For Use With:Dewalt Power Tools; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Batteries Batteries
Product Number TOOL-424LI-60 48AK3912
Product Name Batteries Battery, Icr/cgr/lir, 20V, 6Ah; Battery Voltage Dantona Industries
Primary Batteries Lithium Ion
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EMB FA10592 -  - AMETEK Programmable Power
Specs
Voltage 12.8 volts
Capacity 9.5 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details