Dantona Industries, Inc. Battery; 1500 mAh; 2.4 V; NICD TOOL-118

Description
T9 Series Circuit Breaker, 10 A Current Rating, Number of Poles 1
Description
T9 Series Circuit Breaker, 10 A Current Rating, Number of Poles 1

Suppliers

Company
Product
Description
Supplier Links
Battery; 1500 mAh; 2.4 V; NICD - 70157349 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; 1500 mAh; 2.4 V; NICD
70157349
Battery; 1500 mAh; 2.4 V; NICD 70157349
T9 Series Circuit Breaker, 10 A Current Rating, Number of Poles 1

T9 Series Circuit Breaker, 10 A Current Rating, Number of Poles 1

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70157349
Product Name Battery; 1500 mAh; 2.4 V; NICD
Secondary Batteries Nickel-cadmium
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1486-48V - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 420 ampere-hr
Width / Diameter 26 inch (660 mm)
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details