Dantona Industries, Inc. Lithium Battery, 3.6V, 1/2Aa; Battery Voltage Dantona Industries TL-5902/S

Description
LITHIUM BATTERY, 3.6V, 1/2AA; Battery Voltage:3.6V; Battery Size Code:1/2AA; Battery Technology:Lithium; Battery Capacity:1.1Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm; External Height:25.2mm RoHS Compliant: NA
Datasheet
Description
LITHIUM BATTERY, 3.6V, 1/2AA; Battery Voltage:3.6V; Battery Size Code:1/2AA; Battery Technology:Lithium; Battery Capacity:1.1Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm; External Height:25.2mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lithium Battery, 3.6V, 1/2Aa; Battery Voltage Dantona Industries - 03H3488 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3.6V, 1/2Aa; Battery Voltage Dantona Industries
03H3488
Lithium Battery, 3.6V, 1/2Aa; Battery Voltage Dantona Industries 03H3488
LITHIUM BATTERY, 3.6V, 1/2AA; Battery Voltage:3.6V; Battery Size Code:1/2AA; Battery Technology:Lithium; Battery Capacity:1.1Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm; External Height:25.2mm RoHS Compliant: NA

LITHIUM BATTERY, 3.6V, 1/2AA; Battery Voltage:3.6V; Battery Size Code:1/2AA; Battery Technology:Lithium; Battery Capacity:1.1Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm; External Height:25.2mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 03H3488
Product Name Lithium Battery, 3.6V, 1/2Aa; Battery Voltage Dantona Industries
Primary Batteries Lithium
Standard Cylindrical Battery Sizes 1/2AA
Voltage 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10307 -  - AMETEK Programmable Power
Specs
Capacity 8.5 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details