Dantona Industries, Inc. Nimh Battery, 1.2V, 2.8Ah; Battery Voltage Dantona Industries SCR-2800NMCS

Description
NIMH BATTERY, 1.2V, 2.8AH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.8Ah; Battery Size Code:Sub C; Battery Terminals:Flat Top; External Diameter:22.86mm; External Height:42.93mm; Weight:1.6oz RoHS Compliant: NA
Datasheet
Description
NIMH BATTERY, 1.2V, 2.8AH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.8Ah; Battery Size Code:Sub C; Battery Terminals:Flat Top; External Diameter:22.86mm; External Height:42.93mm; Weight:1.6oz RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nimh Battery, 1.2V, 2.8Ah; Battery Voltage Dantona Industries - 60AC4604 - Newark, An Avnet Company
Chicago, IL, United States
Nimh Battery, 1.2V, 2.8Ah; Battery Voltage Dantona Industries
60AC4604
Nimh Battery, 1.2V, 2.8Ah; Battery Voltage Dantona Industries 60AC4604
NIMH BATTERY, 1.2V, 2.8AH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.8Ah; Battery Size Code:Sub C; Battery Terminals:Flat Top; External Diameter:22.86mm; External Height:42.93mm; Weight:1.6oz RoHS Compliant: NA

NIMH BATTERY, 1.2V, 2.8AH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.8Ah; Battery Size Code:Sub C; Battery Terminals:Flat Top; External Diameter:22.86mm; External Height:42.93mm; Weight:1.6oz RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 60AC4604
Product Name Nimh Battery, 1.2V, 2.8Ah; Battery Voltage Dantona Industries
Primary Batteries Nickel Metal Hydride
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes Sub C
Voltage 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Button Batteries - 1834284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specialty Cells Coin Cell or Button Cell; Lir1220
Capacity 0.0080 ampere-hr
Width / Diameter 0.4724 inch (12 mm)
View Details