Dantona 20305 Nicad Battery 1.2V 2200mA
NICD BATTERY, 1.2V, 2.2AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:2.2Ah; Battery Size Code:Sub C; Battery Terminals:Flat Top; External Diameter:22.86mm; External Height:42.93mm; External Width:- RoHS Compliant: NA
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Batteries | Batteries |
| Product Number | SC-2200CS | 60AC4603 |
| Product Name | Batteries | Nicd Battery, 1.2V, 2.2Ah; Battery Voltage Dantona Industries |
| Primary Batteries | Nickel Cadmium | |
| Secondary Batteries | Nickel-cadmium | |
| Standard Cylindrical Battery Sizes | Sub C | |
| Voltage | 1.2 volts |