Dantona Industries, Inc. Nickel Cadmium-Nicad Battery, 1.2V, 1.5Ah; Battery Voltage Dantona Industries SC-1500

Description
NICKEL CADMIUM-NICAD BATTERY, 1.2V, 1.5AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:Sub C; Battery Terminals:Pressure Contact; External Diameter:23mm; External Height:43mm RoHS Compliant: NA
Description
NICKEL CADMIUM-NICAD BATTERY, 1.2V, 1.5AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:Sub C; Battery Terminals:Pressure Contact; External Diameter:23mm; External Height:43mm RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Nickel Cadmium-Nicad Battery, 1.2V, 1.5Ah; Battery Voltage Dantona Industries - 93C9890 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Cadmium-Nicad Battery, 1.2V, 1.5Ah; Battery Voltage Dantona Industries
93C9890
Nickel Cadmium-Nicad Battery, 1.2V, 1.5Ah; Battery Voltage Dantona Industries 93C9890
NICKEL CADMIUM-NICAD BATTERY, 1.2V, 1.5AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:Sub C; Battery Terminals:Pressure Contact; External Diameter:23mm; External Height:43mm RoHS Compliant: NA

NICKEL CADMIUM-NICAD BATTERY, 1.2V, 1.5AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:Sub C; Battery Terminals:Pressure Contact; External Diameter:23mm; External Height:43mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 93C9890
Product Name Nickel Cadmium-Nicad Battery, 1.2V, 1.5Ah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes Sub C
Voltage 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products