Dantona Industries, Inc. Battery, Lithium, 3.6V; Battery Voltage Dantona Industries QTC85

Description
BATTERY, LITHIUM, 3.6V; Battery Voltage:3.6V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:1Ah; Battery Terminals:Through Hole; External Diameter:25.3mm; External Height:7.8mm; External Width:-; External Depth:- RoHS Compliant: NA
Description
BATTERY, LITHIUM, 3.6V; Battery Voltage:3.6V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:1Ah; Battery Terminals:Through Hole; External Diameter:25.3mm; External Height:7.8mm; External Width:-; External Depth:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Battery, Lithium, 3.6V; Battery Voltage Dantona Industries - 25C1030 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Lithium, 3.6V; Battery Voltage Dantona Industries
25C1030
Battery, Lithium, 3.6V; Battery Voltage Dantona Industries 25C1030
BATTERY, LITHIUM, 3.6V; Battery Voltage:3.6V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:1Ah; Battery Terminals:Through Hole; External Diameter:25.3mm; External Height:7.8mm; External Width:-; External Depth:- RoHS Compliant: NA

BATTERY, LITHIUM, 3.6V; Battery Voltage:3.6V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:1Ah; Battery Terminals:Through Hole; External Diameter:25.3mm; External Height:7.8mm; External Width:-; External Depth:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 25C1030
Product Name Battery, Lithium, 3.6V; Battery Voltage Dantona Industries
Primary Batteries Lithium
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
48V Lithium SAFEFlex Material Handling Batteries - FBP-1490 - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 525 ampere-hr
Width / Diameter 27 inch (686 mm)
View Details