Dantona Industries, Inc. Nickel Cadmium-Nicad Battery, 12V, 2Ah; Battery Voltage Dantona Industries PS3500

Description
NICKEL CADMIUM-NICAD BATTERY, 12V, 2AH; Battery Voltage:12V; Battery Technology:Nickel Cadmium; Battery Capacity:2Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; External Width:- RoHS Compliant: NA
Description
NICKEL CADMIUM-NICAD BATTERY, 12V, 2AH; Battery Voltage:12V; Battery Technology:Nickel Cadmium; Battery Capacity:2Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; External Width:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Nickel Cadmium-Nicad Battery, 12V, 2Ah; Battery Voltage Dantona Industries - 13N3811 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Cadmium-Nicad Battery, 12V, 2Ah; Battery Voltage Dantona Industries
13N3811
Nickel Cadmium-Nicad Battery, 12V, 2Ah; Battery Voltage Dantona Industries 13N3811
NICKEL CADMIUM-NICAD BATTERY, 12V, 2AH; Battery Voltage:12V; Battery Technology:Nickel Cadmium; Battery Capacity:2Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; External Width:- RoHS Compliant: NA

NICKEL CADMIUM-NICAD BATTERY, 12V, 2AH; Battery Voltage:12V; Battery Technology:Nickel Cadmium; Battery Capacity:2Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; External Width:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 13N3811
Product Name Nickel Cadmium-Nicad Battery, 12V, 2Ah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1786-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 23 inch (584 mm)
View Details
Lead Acid Batteries - 1748861 - RS Components, Ltd.
Specs
Lead Acid Batteries Absorbent Glass Mat; Agm
Application Ups
Capacity 75 ampere-hr
View Details