Dantona Industries, Inc. Nickel Cadmium-Nicad Battery, 3.6V 110Mah; Battery Voltage Dantona Industries PS-PCBM36

Description
NICKEL CADMIUM-NICAD BATTERY, 3.6V 110mAH; Battery Voltage:3.6V; Battery Technology:Nickel Cadmium; Battery Capacity:110mAh; Battery Size Code:-; Battery Terminals:PCB Pins; External Diameter:14.1mm; External Height:49.8mm; Weight:- RoHS Compliant: NA
Description
NICKEL CADMIUM-NICAD BATTERY, 3.6V 110mAH; Battery Voltage:3.6V; Battery Technology:Nickel Cadmium; Battery Capacity:110mAh; Battery Size Code:-; Battery Terminals:PCB Pins; External Diameter:14.1mm; External Height:49.8mm; Weight:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Nickel Cadmium-Nicad Battery, 3.6V 110Mah; Battery Voltage Dantona Industries - 15C6522 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Cadmium-Nicad Battery, 3.6V 110Mah; Battery Voltage Dantona Industries
15C6522
Nickel Cadmium-Nicad Battery, 3.6V 110Mah; Battery Voltage Dantona Industries 15C6522
NICKEL CADMIUM-NICAD BATTERY, 3.6V 110mAH; Battery Voltage:3.6V; Battery Technology:Nickel Cadmium; Battery Capacity:110mAh; Battery Size Code:-; Battery Terminals:PCB Pins; External Diameter:14.1mm; External Height:49.8mm; Weight:- RoHS Compliant: NA

NICKEL CADMIUM-NICAD BATTERY, 3.6V 110mAH; Battery Voltage:3.6V; Battery Technology:Nickel Cadmium; Battery Capacity:110mAh; Battery Size Code:-; Battery Terminals:PCB Pins; External Diameter:14.1mm; External Height:49.8mm; Weight:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 15C6522
Product Name Nickel Cadmium-Nicad Battery, 3.6V 110Mah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Secondary Batteries Nickel-cadmium
Voltage 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1481-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 38.58 inch (980 mm)
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details