Dantona Industries, Inc. Battery, Ni-Cad, 1/3AAA, 50mAh N50AAA

Description
Sanyo CADNICA batteries can be used over a wide temperature range. As cell characteristics vary slightly depending on the temperature, use within the temperature range given below in order to obtain optimum performance. Operating Temperature Range: Charge — 0°C-45°C; Discharge — –20°C-60°C; Storage — –30°C-50°C (–30°C-350°C for long periods). Nickel-Cadmium batteries may be used in cyclic, trickle or float charge use. Operating Temperature Range: Charge — 0°C-45°C (standard), 10°C-45°C (quick); Discharge — –20°C-60°C; Storage — –30°C-50°C.
Description
Sanyo CADNICA batteries can be used over a wide temperature range. As cell characteristics vary slightly depending on the temperature, use within the temperature range given below in order to obtain optimum performance. Operating Temperature Range: Charge — 0°C-45°C; Discharge — –20°C-60°C; Storage — –30°C-50°C (–30°C-350°C for long periods). Nickel-Cadmium batteries may be used in cyclic, trickle or float charge use. Operating Temperature Range: Charge — 0°C-45°C (standard), 10°C-45°C (quick); Discharge — –20°C-60°C; Storage — –30°C-50°C.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Battery, Ni-Cad, 1/3AAA, 50mAh
70157455
Battery, Ni-Cad, 1/3AAA, 50mAh 70157455
Sanyo CADNICA batteries can be used over a wide temperature range. As cell characteristics vary slightly depending on the temperature, use within the temperature range given below in order to obtain optimum performance. Operating Temperature Range: Charge — 0°C-45°C; Discharge — –20°C-60°C; Storage — –30°C-50°C (–30°C-350°C for long periods). Nickel-Cadmium batteries may be used in cyclic, trickle or float charge use. Operating Temperature Range: Charge — 0°C-45°C (standard), 10°C-45°C (quick); Discharge — –20°C-60°C; Storage — –30°C-50°C.

Sanyo CADNICA batteries can be used over a wide temperature range. As cell characteristics vary slightly depending on the temperature, use within the temperature range given below in order to obtain optimum performance. Operating Temperature Range: Charge — 0°C-45°C; Discharge — –20°C-60°C; Storage — –30°C-50°C (–30°C-350°C for long periods). Nickel-Cadmium batteries may be used in cyclic, trickle or float charge use. Operating Temperature Range: Charge — 0°C-45°C (standard), 10°C-45°C (quick); Discharge — –20°C-60°C; Storage — –30°C-50°C.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70157455
Product Name Battery, Ni-Cad, 1/3AAA, 50mAh
Secondary Batteries Nickel-cadmium
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Button Batteries - 2211620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Lithium / Manganese Dioxide
Secondary Batteries Lithium / Manganese Dioxide
Specialty Cells Coin Cell or Button Cell
View Details
Zebra TC7x Replacement Battery by AGOZ - AG-TC70BTR_ZBR-TC7x-GBSC - AgozTech LLC
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details