Dantona Industries, Inc. Battery,Ni-Cad,1.2 v,700ah,AA-700, Pressure N-700AAC

Description
Sanyo CADNICA batteries can be used over a wide temperature range. As cell characteristics vary slightly depending on the temperature, use within the temperature range given below in order to obtain optimum performance. Operating Temperature Range: Charge — 0°C-45°C; Discharge — –20°C-60°C; Storage — –30°C-50°C (–30°C-350°C for long periods). Nickel-Cadmium batteries may be used in cyclic, trickle or float charge use. Operating Temperature Range: Charge — 0°C-45°C (standard), 10°C-45°C (quick); Discharge — –20°C-60°C; Storage — –30°C-50°C.
Description
Sanyo CADNICA batteries can be used over a wide temperature range. As cell characteristics vary slightly depending on the temperature, use within the temperature range given below in order to obtain optimum performance. Operating Temperature Range: Charge — 0°C-45°C; Discharge — –20°C-60°C; Storage — –30°C-50°C (–30°C-350°C for long periods). Nickel-Cadmium batteries may be used in cyclic, trickle or float charge use. Operating Temperature Range: Charge — 0°C-45°C (standard), 10°C-45°C (quick); Discharge — –20°C-60°C; Storage — –30°C-50°C.

Suppliers

Company
Product
Description
Supplier Links
Battery,Ni-Cad,1.2 v,700ah,AA-700, Pressure - 70157297 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery,Ni-Cad,1.2 v,700ah,AA-700, Pressure
70157297
Battery,Ni-Cad,1.2 v,700ah,AA-700, Pressure 70157297
Sanyo CADNICA batteries can be used over a wide temperature range. As cell characteristics vary slightly depending on the temperature, use within the temperature range given below in order to obtain optimum performance. Operating Temperature Range: Charge — 0°C-45°C; Discharge — –20°C-60°C; Storage — –30°C-50°C (–30°C-350°C for long periods). Nickel-Cadmium batteries may be used in cyclic, trickle or float charge use. Operating Temperature Range: Charge — 0°C-45°C (standard), 10°C-45°C (quick); Discharge — –20°C-60°C; Storage — –30°C-50°C.

Sanyo CADNICA batteries can be used over a wide temperature range. As cell characteristics vary slightly depending on the temperature, use within the temperature range given below in order to obtain optimum performance. Operating Temperature Range: Charge — 0°C-45°C; Discharge — –20°C-60°C; Storage — –30°C-50°C (–30°C-350°C for long periods). Nickel-Cadmium batteries may be used in cyclic, trickle or float charge use. Operating Temperature Range: Charge — 0°C-45°C (standard), 10°C-45°C (quick); Discharge — –20°C-60°C; Storage — –30°C-50°C.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70157297
Product Name Battery,Ni-Cad,1.2 v,700ah,AA-700, Pressure
Secondary Batteries Nickel-cadmium
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
SAFEFlex GSE Batteries - FBP-1227-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 27 inch (686 mm)
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details