NICKEL CADMIUM-NICAD BATTERY, 1.2V 650mAH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:650mAh; Battery Size Code:1/2SC; Battery Terminals:Raised Positive and Flat Negative; External Diameter:23mm RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Batteries |
| Product Number | 46M4582 |
| Product Name | Nickel Cadmium-Nicad Battery, 1.2V 650Mah; Battery Voltage Dantona Industries |
| Primary Batteries | Nickel Cadmium |
| Secondary Batteries | Nickel-cadmium |
| Standard Cylindrical Battery Sizes | 1/2SC |