Dantona Industries, Inc. Nickel Cadmium-Nicad Battery, 3.6V, 170Mah; Battery Voltage Dantona Industries N-50SB3

Description
NICKEL CADMIUM-NICAD BATTERY, 3.6V, 170mAH; Battery Voltage:3.6V; Battery Technology:Nickel Cadmium; Battery Capacity:170mAh; Battery Size Code:-; Battery Terminals:Axial Leaded; External Diameter:11mm; External Height:50.5mm RoHS Compliant: NA
Description
NICKEL CADMIUM-NICAD BATTERY, 3.6V, 170mAH; Battery Voltage:3.6V; Battery Technology:Nickel Cadmium; Battery Capacity:170mAh; Battery Size Code:-; Battery Terminals:Axial Leaded; External Diameter:11mm; External Height:50.5mm RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Nickel Cadmium-Nicad Battery, 3.6V, 170Mah; Battery Voltage Dantona Industries - 19C9413 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Cadmium-Nicad Battery, 3.6V, 170Mah; Battery Voltage Dantona Industries
19C9413
Nickel Cadmium-Nicad Battery, 3.6V, 170Mah; Battery Voltage Dantona Industries 19C9413
NICKEL CADMIUM-NICAD BATTERY, 3.6V, 170mAH; Battery Voltage:3.6V; Battery Technology:Nickel Cadmium; Battery Capacity:170mAh; Battery Size Code:-; Battery Terminals:Axial Leaded; External Diameter:11mm; External Height:50.5mm RoHS Compliant: NA

NICKEL CADMIUM-NICAD BATTERY, 3.6V, 170mAH; Battery Voltage:3.6V; Battery Technology:Nickel Cadmium; Battery Capacity:170mAh; Battery Size Code:-; Battery Terminals:Axial Leaded; External Diameter:11mm; External Height:50.5mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 19C9413
Product Name Nickel Cadmium-Nicad Battery, 3.6V, 170Mah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Secondary Batteries Nickel-cadmium
Voltage 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1371 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 840 ampere-hr
Width / Diameter 20 inch (508 mm)
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details