Dantona Industries, Inc. Battery, Non Rechargeable, 3.6V, 19Ah; Battery Voltage Dantona Industries LS33600-2AB

Description
BATTERY, NON RECHARGEABLE, 3.6V, 19AH; Battery Voltage:3.6V; Battery Size Code:D; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:19Ah; Battery Terminals:Connector; External Diameter:-; External Height:33.02mm RoHS Compliant: NA
Datasheet
Description
BATTERY, NON RECHARGEABLE, 3.6V, 19AH; Battery Voltage:3.6V; Battery Size Code:D; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:19Ah; Battery Terminals:Connector; External Diameter:-; External Height:33.02mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Non Rechargeable, 3.6V, 19Ah; Battery Voltage Dantona Industries - 09P2601 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Non Rechargeable, 3.6V, 19Ah; Battery Voltage Dantona Industries
09P2601
Battery, Non Rechargeable, 3.6V, 19Ah; Battery Voltage Dantona Industries 09P2601
BATTERY, NON RECHARGEABLE, 3.6V, 19AH; Battery Voltage:3.6V; Battery Size Code:D; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:19Ah; Battery Terminals:Connector; External Diameter:-; External Height:33.02mm RoHS Compliant: NA

BATTERY, NON RECHARGEABLE, 3.6V, 19AH; Battery Voltage:3.6V; Battery Size Code:D; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:19Ah; Battery Terminals:Connector; External Diameter:-; External Height:33.02mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 09P2601
Product Name Battery, Non Rechargeable, 3.6V, 19Ah; Battery Voltage Dantona Industries
Primary Batteries Lithium Thionyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
SAFEFlex GSE Batteries - FBP-1512-36V - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 525 ampere-hr
Width / Diameter 21 inch (533 mm)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details