Dantona Industries, Inc. Lithium Battery, 3.6V, Aa; Battery Voltage Dantona Industries LS14500C

Description
LITHIUM BATTERY, 3.6V, AA; Battery Voltage:3.6V; Battery Size Code:AA; Battery Technology:Lithium; Battery Capacity:2.7Ah; Battery Terminals:Pressure Contact; External Diameter:14.65mm; External Height:50.3mm; External Width:- RoHS Compliant: NA
Description
LITHIUM BATTERY, 3.6V, AA; Battery Voltage:3.6V; Battery Size Code:AA; Battery Technology:Lithium; Battery Capacity:2.7Ah; Battery Terminals:Pressure Contact; External Diameter:14.65mm; External Height:50.3mm; External Width:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Lithium Battery, 3.6V, Aa; Battery Voltage Dantona Industries - 01N4925 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3.6V, Aa; Battery Voltage Dantona Industries
01N4925
Lithium Battery, 3.6V, Aa; Battery Voltage Dantona Industries 01N4925
LITHIUM BATTERY, 3.6V, AA; Battery Voltage:3.6V; Battery Size Code:AA; Battery Technology:Lithium; Battery Capacity:2.7Ah; Battery Terminals:Pressure Contact; External Diameter:14.65mm; External Height:50.3mm; External Width:- RoHS Compliant: NA

LITHIUM BATTERY, 3.6V, AA; Battery Voltage:3.6V; Battery Size Code:AA; Battery Technology:Lithium; Battery Capacity:2.7Ah; Battery Terminals:Pressure Contact; External Diameter:14.65mm; External Height:50.3mm; External Width:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 01N4925
Product Name Lithium Battery, 3.6V, Aa; Battery Voltage Dantona Industries
Primary Batteries Lithium
Standard Cylindrical Battery Sizes AA; AA
Voltage 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
Rechargeable Battery Packs - 1449416 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies; 73 x 68 x 24 mm
Capacity 2.6 ampere-hr
View Details
For AIM-58, 65, 68, 75S, 75H, 78S and 78H - AIM-BAT0-0252 - Advantech
Specs
Width / Diameter 3.86 inch (98 mm)
Depth 0.2559 inch (6.5 mm)
Height 3.33 inch (84.5 mm)
View Details