Dantona Industries, Inc. Battery, Non Rechargeable, 3.6V, Aa; Battery Voltage Dantona Industries LS14500-MF

Description
BATTERY, NON RECHARGEABLE, 3.6V, AA; Battery Voltage:3.6V; Battery Size Code:AA; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:2.25Ah; Battery Terminals:Connector; External Diameter:53.34mm; External Height:15.24mm RoHS Compliant: NA
Datasheet
Description
BATTERY, NON RECHARGEABLE, 3.6V, AA; Battery Voltage:3.6V; Battery Size Code:AA; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:2.25Ah; Battery Terminals:Connector; External Diameter:53.34mm; External Height:15.24mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Non Rechargeable, 3.6V, Aa; Battery Voltage Dantona Industries - 57K9451 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Non Rechargeable, 3.6V, Aa; Battery Voltage Dantona Industries
57K9451
Battery, Non Rechargeable, 3.6V, Aa; Battery Voltage Dantona Industries 57K9451
BATTERY, NON RECHARGEABLE, 3.6V, AA; Battery Voltage:3.6V; Battery Size Code:AA; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:2.25Ah; Battery Terminals:Connector; External Diameter:53.34mm; External Height:15.24mm RoHS Compliant: NA

BATTERY, NON RECHARGEABLE, 3.6V, AA; Battery Voltage:3.6V; Battery Size Code:AA; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:2.25Ah; Battery Terminals:Connector; External Diameter:53.34mm; External Height:15.24mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 57K9451
Product Name Battery, Non Rechargeable, 3.6V, Aa; Battery Voltage Dantona Industries
Primary Batteries Lithium Thionyl Chloride
Standard Cylindrical Battery Sizes AA; AA
Voltage 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Zebra TC7x Replacement Battery by AGOZ - AG-TC70BTR_ZBR-TC7x-GBSC - AgozTech LLC
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details
Rechargeable Battery Packs - 2042761 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-cadmium
Specialty Cells Battery Packs and Assemblies
Capacity 0.7000 ampere-hr
View Details