Dantona Industries, Inc. Alkaline Battery, 1.5V, Coin Cell; Battery Voltage Dantona Industries LR1130

Description
ALKALINE BATTERY, 1.5V, COIN CELL; Battery Voltage:1.5V; Battery Size Code:-; Battery Technology:Alkaline; Battery Capacity:50mAh; Battery Terminals:Flat Top; External Diameter:11.6mm; External Height:3.05mm; External Width:- RoHS Compliant: NA
Datasheet
Description
ALKALINE BATTERY, 1.5V, COIN CELL; Battery Voltage:1.5V; Battery Size Code:-; Battery Technology:Alkaline; Battery Capacity:50mAh; Battery Terminals:Flat Top; External Diameter:11.6mm; External Height:3.05mm; External Width:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alkaline Battery, 1.5V, Coin Cell; Battery Voltage Dantona Industries - 31C8919 - Newark, An Avnet Company
Chicago, IL, United States
Alkaline Battery, 1.5V, Coin Cell; Battery Voltage Dantona Industries
31C8919
Alkaline Battery, 1.5V, Coin Cell; Battery Voltage Dantona Industries 31C8919
ALKALINE BATTERY, 1.5V, COIN CELL; Battery Voltage:1.5V; Battery Size Code:-; Battery Technology:Alkaline; Battery Capacity:50mAh; Battery Terminals:Flat Top; External Diameter:11.6mm; External Height:3.05mm; External Width:- RoHS Compliant: NA

ALKALINE BATTERY, 1.5V, COIN CELL; Battery Voltage:1.5V; Battery Size Code:-; Battery Technology:Alkaline; Battery Capacity:50mAh; Battery Terminals:Flat Top; External Diameter:11.6mm; External Height:3.05mm; External Width:- RoHS Compliant: NA

Supplier's Site Datasheet
Battery - 37948336 - Radwell International
Willingboro, NJ, United States
Battery
37948336
Battery 37948336
ALKALINE BATTERY, 1.5V, COIN CELL, BATTERY VOLTAGE:1.5V, BATTERY SIZE CODE:-, BATTERY TECHNOLOGY:ALKALINE, BATTERY CAPACITY:50MAH, BATTERY TERMINALS:FLAT TOP, EXTERNAL DIAMETER:11.6MM, EXTERNAL HEIGHT:3.05MM, EXTERNAL WIDTH:- ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

ALKALINE BATTERY, 1.5V, COIN CELL, BATTERY VOLTAGE:1.5V, BATTERY SIZE CODE:-, BATTERY TECHNOLOGY:ALKALINE, BATTERY CAPACITY:50MAH, BATTERY TERMINALS:FLAT TOP, EXTERNAL DIAMETER:11.6MM, EXTERNAL HEIGHT:3.05MM, EXTERNAL WIDTH:- ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Batteries Batteries
Product Number 31C8919 37948336
Product Name Alkaline Battery, 1.5V, Coin Cell; Battery Voltage Dantona Industries Battery
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
24V Lithium SAFEFlex Material Handling Batteries - FBP-1468 - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 105 ampere-hr
Width / Diameter 6 inch (152 mm)
View Details