Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BATTERIES
DANTONA INDUSTRIES, INC.
LLG-9V G6F22 -- BATTERY; CARBON ZINC; 9 V
Dantona Industries, Inc.
Battery; Carbon Zinc; 9 V
LLG-9V G6F22
Description
Rectangular Heavy Duty Battery 9 V battery voltage
Allied Electronics, Inc.
Done
Description
Rectangular Heavy Duty Battery 9 V battery voltage
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; Carbon Zinc; 9 V
70157471
Battery; Carbon Zinc; 9 V
70157471
Rectangular Heavy Duty Battery 9 V battery voltage
Rectangular Heavy Duty Battery
9 V battery voltage
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Batteries
Product Number
70157471
Product Name
Battery; Carbon Zinc; 9 V
Primary Batteries
Zinc-carbon (Leclanché)
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
Built for demanding environments, the AIM-77S Rugged Case delivers reliable protection with drop resistance up to 120 cm onto plywood.
AIM-P70RA0
View Details
AgozTech LLC
Zebra TC5X & TC7X Replacement Battery by AGOZ
AG-TC5373-BTR_ZBR-GBSC
View Details
Green Cubes Technology
SAFEFlex GSE Batteries
FBP-1801-48V
Specs
Voltage
48 volts
Capacity
315 ampere-hr
Width / Diameter
21 inch (533 mm)
View Details
RS Components, Ltd.
AA Batteries
358653
Specs
Primary Batteries
Alkaline-manganese Dioxide
Standard Cylindrical Battery Sizes
AA
Voltage
1.5 volts
View Details