Dantona Industries, Inc. Lithium Battery, 3V, A; Battery Voltage Dantona Industries LITH46

Description
LITHIUM BATTERY, 3V, A; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:2.5Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:17.2mm; External Height:47.3mm; Weight:- RoHS Compliant: NA
Description
LITHIUM BATTERY, 3V, A; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:2.5Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:17.2mm; External Height:47.3mm; Weight:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Lithium Battery, 3V, A; Battery Voltage Dantona Industries - 25C3891 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3V, A; Battery Voltage Dantona Industries
25C3891
Lithium Battery, 3V, A; Battery Voltage Dantona Industries 25C3891
LITHIUM BATTERY, 3V, A; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:2.5Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:17.2mm; External Height:47.3mm; Weight:- RoHS Compliant: NA

LITHIUM BATTERY, 3V, A; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:2.5Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:17.2mm; External Height:47.3mm; Weight:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 25C3891
Product Name Lithium Battery, 3V, A; Battery Voltage Dantona Industries
Primary Batteries Lithium
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10149 -  - AMETEK Programmable Power
Specs
Capacity 8.5 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details