Manufacturer:
Product Category: 3V Coin , Battery
Rechargeable/Non Rechargeable:
Output Voltage: 3V
Capacity: 120mAh
Battery Chemistry: Lithium , Lithium Manganese Dioxide (CR)
Cell Type: Coin Cell
Cell Size:
Number of Cells: 1
Termination style: Pressure
Height: 0.6
Length: 0.1
Width:
Weight: 0.1 oz
BATTERY, COIN, 3 V, LITHIUM, 140 MAH, 16 MM. FREE 2 YEAR RADWELL WARRANTY
| Dantona Industries, Inc. | Radwell International | |
|---|---|---|
| Product Category | Batteries | Batteries |
| Product Number | LITH-34 | 18853140 |
| Product Name | 3V Coin - Battery | Battery |
| Primary Batteries | Lithium / Manganese Dioxide | |
| Standard Cylindrical Battery Sizes | Coin Cell | |
| Specialty Cells | Coin Cell or Button Cell | |
| Voltage | 3 volts |