Dantona Industries, Inc. Nickel Cadmium-Nicad Battery, 1.2V, 7Ah; Battery Voltage Dantona Industries KR-7000F

Description
NICKEL CADMIUM-NICAD BATTERY, 1.2V, 7AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:7Ah; Battery Size Code:F; Battery Terminals:Connector; External Diameter:34mm; External Height:91mm; External Width:- RoHS Compliant: NA
Description
NICKEL CADMIUM-NICAD BATTERY, 1.2V, 7AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:7Ah; Battery Size Code:F; Battery Terminals:Connector; External Diameter:34mm; External Height:91mm; External Width:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Nickel Cadmium-Nicad Battery, 1.2V, 7Ah; Battery Voltage Dantona Industries - 15C7093 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Cadmium-Nicad Battery, 1.2V, 7Ah; Battery Voltage Dantona Industries
15C7093
Nickel Cadmium-Nicad Battery, 1.2V, 7Ah; Battery Voltage Dantona Industries 15C7093
NICKEL CADMIUM-NICAD BATTERY, 1.2V, 7AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:7Ah; Battery Size Code:F; Battery Terminals:Connector; External Diameter:34mm; External Height:91mm; External Width:- RoHS Compliant: NA

NICKEL CADMIUM-NICAD BATTERY, 1.2V, 7AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:7Ah; Battery Size Code:F; Battery Terminals:Connector; External Diameter:34mm; External Height:91mm; External Width:- RoHS Compliant: NA

Supplier's Site
Fort Worth, TX, USA
Battery; Nickel-Cadmium; 7000; 1.2 V; 33.2 mm x 91.0 mm
70157302
Battery; Nickel-Cadmium; 7000; 1.2 V; 33.2 mm x 91.0 mm 70157302
1.2 V Voltage Rating, 7000 Ah Capacity, Nickel-Cadmium Batteries Sanyo CADNICA batteries can be used over a wide temperature range. As cell characteristics vary slightly depending on the temperature, use within the temperature range given below in order to obtain optimum performance. Operating Temperature Range: Charge — 0°C-45°C; Discharge — –20°C-60°C; Storage — –30°C-50°C (–30°C-350°C for long periods). Nickel-Cadmium batteries may be used in cyclic, trickle or float charge use. Operating Temperature Range: Charge — 0°C-45°C (standard), 10°C-45°C (quick); Discharge — –20°C-60°C; Storage — –30°C-50°C. Pressure connector.

1.2 V Voltage Rating, 7000 Ah Capacity, Nickel-Cadmium Batteries
Sanyo CADNICA batteries can be used over a wide temperature range. As cell characteristics vary slightly depending on the temperature, use within the temperature range given below in order to obtain optimum performance. Operating Temperature Range: Charge — 0°C-45°C; Discharge — –20°C-60°C; Storage — –30°C-50°C (–30°C-350°C for long periods). Nickel-Cadmium batteries may be used in cyclic, trickle or float charge use. Operating Temperature Range: Charge — 0°C-45°C (standard), 10°C-45°C (quick); Discharge — –20°C-60°C; Storage — –30°C-50°C.
Pressure connector.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Batteries Batteries
Product Number 15C7093 70157302
Product Name Nickel Cadmium-Nicad Battery, 1.2V, 7Ah; Battery Voltage Dantona Industries Battery; Nickel-Cadmium; 7000; 1.2 V; 33.2 mm x 91.0 mm
Primary Batteries Nickel Cadmium
Secondary Batteries Nickel-cadmium Nickel-cadmium
Standard Cylindrical Battery Sizes F 2/3AA
Voltage 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
24V Lithium SAFEFlex Material Handling Batteries - FBP-1441 - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 315 ampere-hr
Width / Diameter 12.75 inch (324 mm)
View Details
Zebra TC7x Replacement Battery by AGOZ - AG-TC70BTR_ZBR-TC7x-GBSC - AgozTech LLC
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details