Dantona Industries, Inc. Battery, Single Cell; 1.2 V; NICAD; 1400; Rechargeable; 17 mm x 49.5 mm KR-1400AE

Description
Capacity 1400 mAh, Pressure Connector, NICAD Composition, Single Cell Batteries High-capacity CADNICA batteries feature a capacity almost 40% higher than conventional CADNICA batteries, thanks to the use of high-density electrode plates and a new design concept, resulting in more density compared to batteries of the same size. Operating Temperature Range: Charge — 0°C-45°C (standard), 10°C-45°C (quick); Discharge — –20°C-60°C; Storage — –30°C-50°C. 1400 mAh capacity, pressure type connector and 1.2 V nominal.
Description
Capacity 1400 mAh, Pressure Connector, NICAD Composition, Single Cell Batteries High-capacity CADNICA batteries feature a capacity almost 40% higher than conventional CADNICA batteries, thanks to the use of high-density electrode plates and a new design concept, resulting in more density compared to batteries of the same size. Operating Temperature Range: Charge — 0°C-45°C (standard), 10°C-45°C (quick); Discharge — –20°C-60°C; Storage — –30°C-50°C. 1400 mAh capacity, pressure type connector and 1.2 V nominal.

Suppliers

Company
Product
Description
Supplier Links
Battery, Single Cell; 1.2 V; NICAD; 1400; Rechargeable; 17 mm x 49.5 mm - 70157306 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery, Single Cell; 1.2 V; NICAD; 1400; Rechargeable; 17 mm x 49.5 mm
70157306
Battery, Single Cell; 1.2 V; NICAD; 1400; Rechargeable; 17 mm x 49.5 mm 70157306
Capacity 1400 mAh, Pressure Connector, NICAD Composition, Single Cell Batteries High-capacity CADNICA batteries feature a capacity almost 40% higher than conventional CADNICA batteries, thanks to the use of high-density electrode plates and a new design concept, resulting in more density compared to batteries of the same size. Operating Temperature Range: Charge — 0°C-45°C (standard), 10°C-45°C (quick); Discharge — –20°C-60°C; Storage — –30°C-50°C. 1400 mAh capacity, pressure type connector and 1.2 V nominal.

Capacity 1400 mAh, Pressure Connector, NICAD Composition, Single Cell Batteries
High-capacity CADNICA batteries feature a capacity almost 40% higher than conventional CADNICA batteries, thanks to the use of high-density electrode plates and a new design concept, resulting in more density compared to batteries of the same size. Operating Temperature Range: Charge — 0°C-45°C (standard), 10°C-45°C (quick); Discharge — –20°C-60°C; Storage — –30°C-50°C.
1400 mAh capacity, pressure type connector and 1.2 V nominal.

Supplier's Site
Nickel Cadmium-Nicad Battery, 1.2V, 1.4Ah; Battery Voltage Dantona Industries - 15C7084 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Cadmium-Nicad Battery, 1.2V, 1.4Ah; Battery Voltage Dantona Industries
15C7084
Nickel Cadmium-Nicad Battery, 1.2V, 1.4Ah; Battery Voltage Dantona Industries 15C7084
NICKEL CADMIUM-NICAD BATTERY, 1.2V, 1.4AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.4Ah; Battery Size Code:A; Battery Terminals:Pressure Contact; External Diameter:17mm; External Height:50mm RoHS Compliant: NA

NICKEL CADMIUM-NICAD BATTERY, 1.2V, 1.4AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.4Ah; Battery Size Code:A; Battery Terminals:Pressure Contact; External Diameter:17mm; External Height:50mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Batteries Batteries
Product Number 70157306 15C7084
Product Name Battery, Single Cell; 1.2 V; NICAD; 1400; Rechargeable; 17 mm x 49.5 mm Nickel Cadmium-Nicad Battery, 1.2V, 1.4Ah; Battery Voltage Dantona Industries
Secondary Batteries Nickel-cadmium Nickel-cadmium
Standard Cylindrical Battery Sizes 2/3AA; A A; A
Capacity 1.4 ampere-hr 1.4 ampere-hr
Primary Batteries Nickel Cadmium
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Button Batteries - 4942374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Secondary Batteries Silver Oxide
Specialty Cells Coin Cell or Button Cell; Sr69
Capacity 0.0440 ampere-hr
View Details