Dantona Industries, Inc. Nickel Cadmium-Nicad Battery, 7.2V, 1.2Ah; Battery Voltage Dantona Industries KNB-17

Description
NICKEL CADMIUM-NICAD BATTERY, 7.2V, 1.2AH; Battery Voltage:7.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.2Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; Weight:- RoHS Compliant: NA
Datasheet
Description
NICKEL CADMIUM-NICAD BATTERY, 7.2V, 1.2AH; Battery Voltage:7.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.2Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; Weight:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel Cadmium-Nicad Battery, 7.2V, 1.2Ah; Battery Voltage Dantona Industries - 14N3881 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Cadmium-Nicad Battery, 7.2V, 1.2Ah; Battery Voltage Dantona Industries
14N3881
Nickel Cadmium-Nicad Battery, 7.2V, 1.2Ah; Battery Voltage Dantona Industries 14N3881
NICKEL CADMIUM-NICAD BATTERY, 7.2V, 1.2AH; Battery Voltage:7.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.2Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; Weight:- RoHS Compliant: NA

NICKEL CADMIUM-NICAD BATTERY, 7.2V, 1.2AH; Battery Voltage:7.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.2Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; Weight:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 14N3881
Product Name Nickel Cadmium-Nicad Battery, 7.2V, 1.2Ah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Unlock Full Specs
to access all available technical data

Similar Products

80V FBP-1000 Series eGSE Lithium Batteries - FBP-1500 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 525 ampere-hr
Width / Diameter 22.5 inch (571 mm)
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details