Dantona Industries, Inc. Battery; Zinc Chloride; 1.5 V HDG-AA GR6M

Description
1.5 V Voltage Heavy Duty Battery Zinc chloride chemical system 1.5 V battery voltage.
Description
1.5 V Voltage Heavy Duty Battery Zinc chloride chemical system 1.5 V battery voltage.

Suppliers

Company
Product
Description
Supplier Links
Battery; Zinc Chloride; 1.5 V - 70157711 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; Zinc Chloride; 1.5 V
70157711
Battery; Zinc Chloride; 1.5 V 70157711
1.5 V Voltage Heavy Duty Battery Zinc chloride chemical system 1.5 V battery voltage.

1.5 V Voltage Heavy Duty Battery

  • Zinc chloride chemical system
    1.5 V battery voltage.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70157711
Product Name Battery; Zinc Chloride; 1.5 V
Primary Batteries ZincChloride
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
For AIM-58, 65, 68, 75S, 75H, 78S and 78H - AIM-BAT0-0252 - Advantech
Specs
Width / Diameter 3.86 inch (98 mm)
Depth 0.2559 inch (6.5 mm)
Height 3.33 inch (84.5 mm)
View Details
SAFEFlex GSE Batteries - FBP-1227-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 27 inch (686 mm)
View Details