Dantona Industries, Inc. High Temperature Nickel Cadmium-Nicad Battery; Battery Voltage Dantona Industries FH-7000

Description
HIGH TEMPERATURE NICKEL CADMIUM-NICAD BATTERY; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:7Ah; Battery Size Code:F; Battery Terminals:Pressure Contact; External Diameter:33mm; External Height:90mm RoHS Compliant: NA
Datasheet
Description
HIGH TEMPERATURE NICKEL CADMIUM-NICAD BATTERY; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:7Ah; Battery Size Code:F; Battery Terminals:Pressure Contact; External Diameter:33mm; External Height:90mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temperature Nickel Cadmium-Nicad Battery; Battery Voltage Dantona Industries - 72R4589 - Newark, An Avnet Company
Chicago, IL, United States
High Temperature Nickel Cadmium-Nicad Battery; Battery Voltage Dantona Industries
72R4589
High Temperature Nickel Cadmium-Nicad Battery; Battery Voltage Dantona Industries 72R4589
HIGH TEMPERATURE NICKEL CADMIUM-NICAD BATTERY; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:7Ah; Battery Size Code:F; Battery Terminals:Pressure Contact; External Diameter:33mm; External Height:90mm RoHS Compliant: NA

HIGH TEMPERATURE NICKEL CADMIUM-NICAD BATTERY; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:7Ah; Battery Size Code:F; Battery Terminals:Pressure Contact; External Diameter:33mm; External Height:90mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 72R4589
Product Name High Temperature Nickel Cadmium-Nicad Battery; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes F
Voltage 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Button Batteries - 325765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
Capacity 0.3000 ampere-hr
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details