Dantona Industries, Inc. 1.2V Flat Top - 1.2V Flat Top (Bulk) - Battery - Tech Cells F-8000UL

Description
Manufacturer: Product Category: 1.2V Flat Top , 1.2V Flat Top (Bulk) , Battery , Tech Cells Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 8000mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: F Cell Size: F Number of Cells: 1 Termination style: Flat Top Height: 3.5 Length: 1.3 Width: Weight: 7.8 oz
Request a Quote
Description
Manufacturer: Product Category: 1.2V Flat Top , 1.2V Flat Top (Bulk) , Battery , Tech Cells Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 8000mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: F Cell Size: F Number of Cells: 1 Termination style: Flat Top Height: 3.5 Length: 1.3 Width: Weight: 7.8 oz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.2V Flat Top - 1.2V Flat Top (Bulk) - Battery - Tech Cells - F-8000UL - Dantona Industries, Inc.
Wantagh, NY, United States
1.2V Flat Top - 1.2V Flat Top (Bulk) - Battery - Tech Cells
F-8000UL
1.2V Flat Top - 1.2V Flat Top (Bulk) - Battery - Tech Cells F-8000UL
Manufacturer: Product Category: 1.2V Flat Top , 1.2V Flat Top (Bulk) , Battery , Tech Cells Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 8000mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: F Cell Size: F Number of Cells: 1 Termination style: Flat Top Height: 3.5 Length: 1.3 Width: Weight: 7.8 oz

Manufacturer:

Product Category: 1.2V Flat Top , 1.2V Flat Top (Bulk) , Battery , Tech Cells

Rechargeable/Non Rechargeable:

Output Voltage: 1.2V

Capacity: 8000mAh

Battery Chemistry: Nickel Cadmium (NICD)

Cell Type: F

Cell Size: F

Number of Cells: 1

Termination style: Flat Top

Height: 3.5

Length: 1.3

Width:

Weight: 7.8 oz

Supplier's Site
Swedesboro, NJ, United States
Batteries
F-8000UL
Batteries F-8000UL
Dantona KR-7000F Nicad Battery 1.2V 800

Dantona KR-7000F Nicad Battery 1.2V 800

Buy Now

Technical Specifications

  Dantona Industries, Inc. Powell Electronics, Inc.
Product Category Batteries Batteries
Product Number F-8000UL F-8000UL
Product Name 1.2V Flat Top - 1.2V Flat Top (Bulk) - Battery - Tech Cells Batteries
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes F
Voltage 1.2 volts
Capacity 8 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1485 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 24.5 inch (622 mm)
View Details
EXTERNAL BATTERY MODULES - EBM FA00409 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
View Details