NICKEL METAL HYDRIDE-NIMH BATTERY, 1.2V, 13AH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:13Ah; Battery Size Code:F; Battery Terminals:Flat Top; External Diameter:32.5mm; External Height:89mm RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Batteries |
| Product Number | 46M4707 |
| Product Name | Nickel Metal Hydride-Nimh Battery, 1.2V, 13Ah; Battery Voltage Dantona Industries |
| Primary Batteries | Nickel Metal Hydride |
| Secondary Batteries | Nickel-metal Hydride |
| Standard Cylindrical Battery Sizes | F |
| Voltage | 1.2 volts |