Dantona Industries, Inc. Rechargeable Battery, 1.2V, 1.2Ah; Battery Voltage Dantona Industries ELB1210N

Description
RECHARGEABLE BATTERY, 1.2V, 1.2AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.2Ah; Battery Size Code:4/5A; Battery Terminals:Connector; External Diameter:17.78mm; External Height:43.18mm; Weight:1.1ozRoHS Compliant: NA
Datasheet
Description
RECHARGEABLE BATTERY, 1.2V, 1.2AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.2Ah; Battery Size Code:4/5A; Battery Terminals:Connector; External Diameter:17.78mm; External Height:43.18mm; Weight:1.1ozRoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Battery, 1.2V, 1.2Ah; Battery Voltage Dantona Industries - 83T6413 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Battery, 1.2V, 1.2Ah; Battery Voltage Dantona Industries
83T6413
Rechargeable Battery, 1.2V, 1.2Ah; Battery Voltage Dantona Industries 83T6413
RECHARGEABLE BATTERY, 1.2V, 1.2AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.2Ah; Battery Size Code:4/5A; Battery Terminals:Connector; External Diameter:17.78mm; External Height:43.18mm; Weight:1.1ozRoHS Compliant: NA

RECHARGEABLE BATTERY, 1.2V, 1.2AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.2Ah; Battery Size Code:4/5A; Battery Terminals:Connector; External Diameter:17.78mm; External Height:43.18mm; Weight:1.1ozRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 83T6413
Product Name Rechargeable Battery, 1.2V, 1.2Ah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes 4/5A
Voltage 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
Button Batteries - 325742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Zinc/Air
Specialty Cells Coin Cell or Button Cell
Voltage 1.45 volts
View Details