Dantona Industries, Inc. Rechargeable Battery, 10.8V, 1.3Ah; Battery Voltage Dantona Industries ELB1101N

Description
RECHARGEABLE BATTERY, 10.8V, 1.3AH; Battery Voltage:10.8V; Battery Technology:Nickel Cadmium; Battery Capacity:1.3Ah; Battery Size Code:Sub C; Battery Terminals:Connector; External Diameter:-; External Height:38.1mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet
Description
RECHARGEABLE BATTERY, 10.8V, 1.3AH; Battery Voltage:10.8V; Battery Technology:Nickel Cadmium; Battery Capacity:1.3Ah; Battery Size Code:Sub C; Battery Terminals:Connector; External Diameter:-; External Height:38.1mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Battery, 10.8V, 1.3Ah; Battery Voltage Dantona Industries - 55AC8235 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Battery, 10.8V, 1.3Ah; Battery Voltage Dantona Industries
55AC8235
Rechargeable Battery, 10.8V, 1.3Ah; Battery Voltage Dantona Industries 55AC8235
RECHARGEABLE BATTERY, 10.8V, 1.3AH; Battery Voltage:10.8V; Battery Technology:Nickel Cadmium; Battery Capacity:1.3Ah; Battery Size Code:Sub C; Battery Terminals:Connector; External Diameter:-; External Height:38.1mm; Pack Quantity:1 RoHS Compliant: NA

RECHARGEABLE BATTERY, 10.8V, 1.3AH; Battery Voltage:10.8V; Battery Technology:Nickel Cadmium; Battery Capacity:1.3Ah; Battery Size Code:Sub C; Battery Terminals:Connector; External Diameter:-; External Height:38.1mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 55AC8235
Product Name Rechargeable Battery, 10.8V, 1.3Ah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes Sub C
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10314 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
Capacity 10.5 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details