Dantona Industries, Inc. Rechargeable Battery, 6V, 4Ah; Battery Voltage Dantona Industries ELB0605N

Description
RECHARGEABLE BATTERY, 6V, 4AH; Battery Voltage:6V; Battery Technology:Nickel Cadmium; Battery Capacity:4Ah; Battery Size Code:D; Battery Terminals:Connector; External Diameter:-; External Height:57.15mm; External Width:95.25mm RoHS Compliant: NA
Datasheet
Description
RECHARGEABLE BATTERY, 6V, 4AH; Battery Voltage:6V; Battery Technology:Nickel Cadmium; Battery Capacity:4Ah; Battery Size Code:D; Battery Terminals:Connector; External Diameter:-; External Height:57.15mm; External Width:95.25mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Battery, 6V, 4Ah; Battery Voltage Dantona Industries - 53W7787 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Battery, 6V, 4Ah; Battery Voltage Dantona Industries
53W7787
Rechargeable Battery, 6V, 4Ah; Battery Voltage Dantona Industries 53W7787
RECHARGEABLE BATTERY, 6V, 4AH; Battery Voltage:6V; Battery Technology:Nickel Cadmium; Battery Capacity:4Ah; Battery Size Code:D; Battery Terminals:Connector; External Diameter:-; External Height:57.15mm; External Width:95.25mm RoHS Compliant: NA

RECHARGEABLE BATTERY, 6V, 4AH; Battery Voltage:6V; Battery Technology:Nickel Cadmium; Battery Capacity:4Ah; Battery Size Code:D; Battery Terminals:Connector; External Diameter:-; External Height:57.15mm; External Width:95.25mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 53W7787
Product Name Rechargeable Battery, 6V, 4Ah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes D
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details
Zebra TC7x Replacement Battery by AGOZ - AG-TC70BTR_ZBR-TC7x-GBSC - AgozTech LLC
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details