Dantona Industries, Inc. Rechargeable Battery, 3.6V, 1.6Ah; Battery Voltage Dantona Industries ELB0604N

Description
RECHARGEABLE BATTERY, 3.6V, 1.6AH; Battery Voltage:3.6V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1.6Ah; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:12.7mm; External Height:147.32mm RoHS Compliant: NA
Datasheet
Description
RECHARGEABLE BATTERY, 3.6V, 1.6AH; Battery Voltage:3.6V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1.6Ah; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:12.7mm; External Height:147.32mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Battery, 3.6V, 1.6Ah; Battery Voltage Dantona Industries - 55AC8275 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Battery, 3.6V, 1.6Ah; Battery Voltage Dantona Industries
55AC8275
Rechargeable Battery, 3.6V, 1.6Ah; Battery Voltage Dantona Industries 55AC8275
RECHARGEABLE BATTERY, 3.6V, 1.6AH; Battery Voltage:3.6V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1.6Ah; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:12.7mm; External Height:147.32mm RoHS Compliant: NA

RECHARGEABLE BATTERY, 3.6V, 1.6AH; Battery Voltage:3.6V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1.6Ah; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:12.7mm; External Height:147.32mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 55AC8275
Product Name Rechargeable Battery, 3.6V, 1.6Ah; Battery Voltage Dantona Industries
Primary Batteries Nickel Metal Hydride
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes AA; AA
Voltage 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zebra TC7x Replacement Battery by AGOZ - AG-TC70BTR_ZBR-TC7x-GBSC - AgozTech LLC
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1500 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 525 ampere-hr
Width / Diameter 22.5 inch (571 mm)
View Details
Button Batteries - 325791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Secondary Batteries Silver Oxide
Specialty Cells Coin Cell or Button Cell
Voltage 1.55 volts
View Details