Dantona Industries, Inc. Rechargeable Battery, 3.6V, 800Mah; Battery Voltage Dantona Industries ELB B001

Description
RECHARGEABLE BATTERY, 3.6V, 800MAH; Battery Voltage:3.6V; Battery Technology:Nickel Cadmium; Battery Capacity:800mAh; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:-; External Height:28.7mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet
Description
RECHARGEABLE BATTERY, 3.6V, 800MAH; Battery Voltage:3.6V; Battery Technology:Nickel Cadmium; Battery Capacity:800mAh; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:-; External Height:28.7mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Battery, 3.6V, 800Mah; Battery Voltage Dantona Industries - 63W2555 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Battery, 3.6V, 800Mah; Battery Voltage Dantona Industries
63W2555
Rechargeable Battery, 3.6V, 800Mah; Battery Voltage Dantona Industries 63W2555
RECHARGEABLE BATTERY, 3.6V, 800MAH; Battery Voltage:3.6V; Battery Technology:Nickel Cadmium; Battery Capacity:800mAh; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:-; External Height:28.7mm; Pack Quantity:1 RoHS Compliant: NA

RECHARGEABLE BATTERY, 3.6V, 800MAH; Battery Voltage:3.6V; Battery Technology:Nickel Cadmium; Battery Capacity:800mAh; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:-; External Height:28.7mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 63W2555
Product Name Rechargeable Battery, 3.6V, 800Mah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes AA; AA
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details
9V Batteries - 325783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Alkaline-manganese Dioxide
Standard Cylindrical Battery Sizes 9V
Capacity 0.5500 ampere-hr
View Details