Dantona Industries, Inc. Rechargeable Battery, 1.2V, 1.5Ah; Battery Voltage Dantona Industries ELB-1P201NB

Description
RECHARGEABLE BATTERY, 1.2V, 1.5AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:Sub C; Battery Terminals:Connector; External Diameter:22.86mm; External Height:43.18mm; Weight:2oz RoHS Compliant: NA
Datasheet
Description
RECHARGEABLE BATTERY, 1.2V, 1.5AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:Sub C; Battery Terminals:Connector; External Diameter:22.86mm; External Height:43.18mm; Weight:2oz RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Battery, 1.2V, 1.5Ah; Battery Voltage Dantona Industries - 55AC8245 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Battery, 1.2V, 1.5Ah; Battery Voltage Dantona Industries
55AC8245
Rechargeable Battery, 1.2V, 1.5Ah; Battery Voltage Dantona Industries 55AC8245
RECHARGEABLE BATTERY, 1.2V, 1.5AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:Sub C; Battery Terminals:Connector; External Diameter:22.86mm; External Height:43.18mm; Weight:2oz RoHS Compliant: NA

RECHARGEABLE BATTERY, 1.2V, 1.5AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:Sub C; Battery Terminals:Connector; External Diameter:22.86mm; External Height:43.18mm; Weight:2oz RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 55AC8245
Product Name Rechargeable Battery, 1.2V, 1.5Ah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes Sub C
Voltage 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
SAFEFlex GSE Batteries - FBP-1413-36V - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 630 ampere-hr
Width / Diameter 17.75 inch (451 mm)
View Details