RECHARGEABLE BATTERY, 6V, 1.9AH; Battery Voltage:6V; Battery Technology:Nickel Cadmium; Battery Capacity:1.9Ah; Battery Size Code:Sub C; Battery Terminals:Quick Connect; External Diameter:-; External Height:22.86mm; Pack Quantity:1 RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Batteries |
| Product Number | 55AC8215 |
| Product Name | Rechargeable Battery, 6V, 1.9Ah; Battery Voltage Dantona Industries |
| Primary Batteries | Nickel Cadmium |
| Secondary Batteries | Nickel-cadmium |
| Standard Cylindrical Battery Sizes | Sub C |