Dantona Industries, Inc. Nickel Cadmium Battery, 12V, 1.5Ah; Battery Voltage Dantona Industries EB12

Description
NICKEL CADMIUM BATTERY, 12V, 1.5AH; Battery Voltage:12V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; Pack Quantity:1; Battery IEC Code:-; Battery NEDA Code:- RoHS Compliant: NA
Datasheet
Description
NICKEL CADMIUM BATTERY, 12V, 1.5AH; Battery Voltage:12V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; Pack Quantity:1; Battery IEC Code:-; Battery NEDA Code:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel Cadmium Battery, 12V, 1.5Ah; Battery Voltage Dantona Industries - 13N3802 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Cadmium Battery, 12V, 1.5Ah; Battery Voltage Dantona Industries
13N3802
Nickel Cadmium Battery, 12V, 1.5Ah; Battery Voltage Dantona Industries 13N3802
NICKEL CADMIUM BATTERY, 12V, 1.5AH; Battery Voltage:12V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; Pack Quantity:1; Battery IEC Code:-; Battery NEDA Code:- RoHS Compliant: NA

NICKEL CADMIUM BATTERY, 12V, 1.5AH; Battery Voltage:12V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; Pack Quantity:1; Battery IEC Code:-; Battery NEDA Code:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 13N3802
Product Name Nickel Cadmium Battery, 12V, 1.5Ah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
For AIM-58, 65, 68, 75S, 75H, 78S and 78H - AIM-BAT0-0252 - Advantech
Specs
Width / Diameter 3.86 inch (98 mm)
Depth 0.2559 inch (6.5 mm)
Height 3.33 inch (84.5 mm)
View Details
Lead Acid Batteries - 313499 - RS Components, Ltd.
Specs
Lead Acid Batteries Pure Lead
Application Floating
Voltage 6 volts
View Details