Dantona Industries, Inc. Rechargeable Battery, 4.8V, 800Mah; Battery Voltage Dantona Industries E1021R

Description
RECHARGEABLE BATTERY, 4.8V, 800MAH; Battery Voltage:4.8V; Battery Technology:Nickel Cadmium; Battery Capacity:800mAh; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:-; External Height:27.94mm; Pack Quantity:1 RoHS Compliant: NA
Description
RECHARGEABLE BATTERY, 4.8V, 800MAH; Battery Voltage:4.8V; Battery Technology:Nickel Cadmium; Battery Capacity:800mAh; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:-; External Height:27.94mm; Pack Quantity:1 RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Battery, 4.8V, 800Mah; Battery Voltage Dantona Industries - 53T5322 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Battery, 4.8V, 800Mah; Battery Voltage Dantona Industries
53T5322
Rechargeable Battery, 4.8V, 800Mah; Battery Voltage Dantona Industries 53T5322
RECHARGEABLE BATTERY, 4.8V, 800MAH; Battery Voltage:4.8V; Battery Technology:Nickel Cadmium; Battery Capacity:800mAh; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:-; External Height:27.94mm; Pack Quantity:1 RoHS Compliant: NA

RECHARGEABLE BATTERY, 4.8V, 800MAH; Battery Voltage:4.8V; Battery Technology:Nickel Cadmium; Battery Capacity:800mAh; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:-; External Height:27.94mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 53T5322
Product Name Rechargeable Battery, 4.8V, 800Mah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes AA; AA
Unlock Full Specs
to access all available technical data

Similar Products

Zebra TC7x Replacement Battery by AGOZ - AG-TC70BTR_ZBR-TC7x-GBSC - AgozTech LLC
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details
48V Lithium SAFEFlex Material Handling Batteries - FBP-1490 - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 525 ampere-hr
Width / Diameter 27 inch (686 mm)
View Details
Lead Acid Batteries - 313496 - RS Components, Ltd.
Specs
Lead Acid Batteries Pure Lead
Application Floating
Voltage 12 volts
View Details