Dantona Industries, Inc. Nickel Metal Hydride-Nimh Battery, 12V, 4Ah; Battery Voltage Dantona Industries DR36S

Description
NICKEL METAL HYDRIDE-NIMH BATTERY, 12V, 4AH; Battery Voltage:12V; Battery Technology:Nickel Metal Hydride; Battery Capacity:4Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:17.45mm RoHS Compliant: NA
Datasheet
Description
NICKEL METAL HYDRIDE-NIMH BATTERY, 12V, 4AH; Battery Voltage:12V; Battery Technology:Nickel Metal Hydride; Battery Capacity:4Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:17.45mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel Metal Hydride-Nimh Battery, 12V, 4Ah; Battery Voltage Dantona Industries - 14N3408 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Metal Hydride-Nimh Battery, 12V, 4Ah; Battery Voltage Dantona Industries
14N3408
Nickel Metal Hydride-Nimh Battery, 12V, 4Ah; Battery Voltage Dantona Industries 14N3408
NICKEL METAL HYDRIDE-NIMH BATTERY, 12V, 4AH; Battery Voltage:12V; Battery Technology:Nickel Metal Hydride; Battery Capacity:4Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:17.45mm RoHS Compliant: NA

NICKEL METAL HYDRIDE-NIMH BATTERY, 12V, 4AH; Battery Voltage:12V; Battery Technology:Nickel Metal Hydride; Battery Capacity:4Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:17.45mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 14N3408
Product Name Nickel Metal Hydride-Nimh Battery, 12V, 4Ah; Battery Voltage Dantona Industries
Primary Batteries Nickel Metal Hydride
Unlock Full Specs
to access all available technical data

Similar Products

Rechargeable Battery Packs - 2602995 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-cadmium
Specialty Cells Battery Packs and Assemblies
Voltage 6 volts
View Details