Dantona Industries, Inc. Lithium Ion Battery, 10.8V, 4.5Ah; Battery Voltage Dantona Industries DR19

Description
LITHIUM ION BATTERY, 10.8V, 4.5AH; Battery Voltage:10.8V; Battery Technology:Lithium Ion; Battery Capacity:1.8Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:19.05mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet
Description
LITHIUM ION BATTERY, 10.8V, 4.5AH; Battery Voltage:10.8V; Battery Technology:Lithium Ion; Battery Capacity:1.8Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:19.05mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lithium Ion Battery, 10.8V, 4.5Ah; Battery Voltage Dantona Industries - 14N3394 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Ion Battery, 10.8V, 4.5Ah; Battery Voltage Dantona Industries
14N3394
Lithium Ion Battery, 10.8V, 4.5Ah; Battery Voltage Dantona Industries 14N3394
LITHIUM ION BATTERY, 10.8V, 4.5AH; Battery Voltage:10.8V; Battery Technology:Lithium Ion; Battery Capacity:1.8Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:19.05mm; Pack Quantity:1 RoHS Compliant: NA

LITHIUM ION BATTERY, 10.8V, 4.5AH; Battery Voltage:10.8V; Battery Technology:Lithium Ion; Battery Capacity:1.8Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:19.05mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 14N3394
Product Name Lithium Ion Battery, 10.8V, 4.5Ah; Battery Voltage Dantona Industries
Primary Batteries Lithium Ion
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details