Manufacturer:
Product Category: Charger
Rechargeable/Non Rechargeable:
Output Voltage:
Capacity:
Battery Chemistry:
Cell Type:
Cell Size:
Number of Cells:
Termination style:
Height: 1.5
Length: 1
Width: 3.5
Weight: 9 oz
| Dantona Industries, Inc. | |
|---|---|
| Product Category | Battery Chargers |
| Product Number | DQ-MS122586P |
| Product Name | Charger |