Manufacturer:
Product Category: Charger
Rechargeable/Non Rechargeable:
Output Voltage:
Capacity:
Battery Chemistry:
Cell Type:
Cell Size:
Number of Cells:
Termination style:
Height: 1.15
Length: 4.5
Width: 1.97
Weight: 19.2 oz
| Dantona Industries, Inc. | |
|---|---|
| Product Category | Battery Chargers |
| Product Number | DQ-02K6807-5525 |
| Product Name | Charger |