Dantona Industries, Inc. Door Lock DL-52

Description
Manufacturer: Product Category: Door Lock Rechargeable/Non Rechargeable: Output Voltage: 9V Capacity: 2200mAh Battery Chemistry: Alkaline-Manganese Dioxide (Zn/MnO2) Cell Type: Cell Size: Number of Cells: Termination style: Connector Height: 1.6 Length: 2 Width: 1 Weight: 5.5 oz
Description
Manufacturer: Product Category: Door Lock Rechargeable/Non Rechargeable: Output Voltage: 9V Capacity: 2200mAh Battery Chemistry: Alkaline-Manganese Dioxide (Zn/MnO2) Cell Type: Cell Size: Number of Cells: Termination style: Connector Height: 1.6 Length: 2 Width: 1 Weight: 5.5 oz

Suppliers

Company
Product
Description
Supplier Links
Door Lock - DL-52 - Dantona Industries, Inc.
Wantagh, NY, United States
Door Lock
DL-52
Door Lock DL-52
Manufacturer: Product Category: Door Lock Rechargeable/Non Rechargeable: Output Voltage: 9V Capacity: 2200mAh Battery Chemistry: Alkaline-Manganese Dioxide (Zn/MnO2) Cell Type: Cell Size: Number of Cells: Termination style: Connector Height: 1.6 Length: 2 Width: 1 Weight: 5.5 oz

Manufacturer:

Product Category: Door Lock

Rechargeable/Non Rechargeable:

Output Voltage: 9V

Capacity: 2200mAh

Battery Chemistry: Alkaline-Manganese Dioxide (Zn/MnO2)

Cell Type:

Cell Size:

Number of Cells:

Termination style: Connector

Height: 1.6

Length: 2

Width: 1

Weight: 5.5 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number DL-52
Product Name Door Lock
Primary Batteries Alkaline-manganese Dioxide
Voltage 9 volts
Capacity 2.2 ampere-hr
Width / Diameter 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lead Acid Batteries - 313478 - RS Components, Ltd.
Specs
Lead Acid Batteries Pure Lead
Application Floating
Voltage 6 volts
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details