Manufacturer:
Product Category: Battery
Rechargeable/Non Rechargeable:
Output Voltage: 6V
Capacity: 6600mAh
Battery Chemistry: Alkaline-Manganese Dioxide (Zn/MnO2)
Cell Type:
Cell Size:
Number of Cells:
Termination style: Connector
Height: 2.5
Length: 4
Width: 1.625
Weight: 12.5 oz
Alarm Lock S6196 Alkaline Battery 6V 66
| Dantona Industries, Inc. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Batteries | Batteries |
| Product Number | DL-47 | DL-47 |
| Product Name | Battery | Batteries |
| Primary Batteries | Alkaline-manganese Dioxide | |
| Voltage | 6 volts | |
| Capacity | 6.6 ampere-hr | |
| Width / Diameter | 1.62 inch (41.27 mm) |