Dantona Industries, Inc. Battery DL-31

Description
Manufacturer: Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 6V Capacity: 2200mAh Battery Chemistry: Alkaline-Manganese Dioxide (Zn/MnO2) Cell Type: Cell Size: Number of Cells: 4 Termination style: Connector Height: 1.1 Length: 1.9 Width: 2.2 Weight: 3.3 oz
Request a Quote
Description
Manufacturer: Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 6V Capacity: 2200mAh Battery Chemistry: Alkaline-Manganese Dioxide (Zn/MnO2) Cell Type: Cell Size: Number of Cells: 4 Termination style: Connector Height: 1.1 Length: 1.9 Width: 2.2 Weight: 3.3 oz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Battery - DL-31 - Dantona Industries, Inc.
Wantagh, NY, United States
Battery
DL-31
Battery DL-31
Manufacturer: Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 6V Capacity: 2200mAh Battery Chemistry: Alkaline-Manganese Dioxide (Zn/MnO2) Cell Type: Cell Size: Number of Cells: 4 Termination style: Connector Height: 1.1 Length: 1.9 Width: 2.2 Weight: 3.3 oz

Manufacturer:

Product Category: Battery

Rechargeable/Non Rechargeable:

Output Voltage: 6V

Capacity: 2200mAh

Battery Chemistry: Alkaline-Manganese Dioxide (Zn/MnO2)

Cell Type:

Cell Size:

Number of Cells: 4

Termination style: Connector

Height: 1.1

Length: 1.9

Width: 2.2

Weight: 3.3 oz

Supplier's Site
Swedesboro, NJ, United States
Batteries
DL-31
Batteries DL-31
Secure lox S717 Alkaline Battery 6V 220

Secure lox S717 Alkaline Battery 6V 220

Buy Now

Technical Specifications

  Dantona Industries, Inc. Powell Electronics, Inc.
Product Category Batteries Batteries
Product Number DL-31 DL-31
Product Name Battery Batteries
Primary Batteries Alkaline-manganese Dioxide
Voltage 6 volts
Capacity 2.2 ampere-hr
Width / Diameter 2.2 inch (55.88 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
AA Rechargeable Batteries - 6170795 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes AA
Specialty Cells Aa
View Details