This Replacement 9 Volt 2200mAh Alkaline battery fits the Intellikey – 100178 Hotel Doorlock and meets or exceeds original manufacturer specifications.
| Dantona Industries, Inc. | |
|---|---|
| Product Category | Batteries |
| Product Number | DL-18 |
| Product Name | Battery |
| Primary Batteries | Alkaline-manganese Dioxide |
| Voltage | 9 volts |
| Capacity | 2.2 ampere-hr |
| Width / Diameter | 6.1 inch (155 mm) |