Dantona Industries, Inc. Battery DL-17

Description
Manufacturer: Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 9V Capacity: 2200mAh Battery Chemistry: Alkaline-Manganese Dioxide (Zn/MnO2) Cell Type: Cell Size: Number of Cells: 6 Termination style: Connector Height: 1.1 Length: 2 Width: 2.2 Weight: 3.5 oz
Description
Manufacturer: Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 9V Capacity: 2200mAh Battery Chemistry: Alkaline-Manganese Dioxide (Zn/MnO2) Cell Type: Cell Size: Number of Cells: 6 Termination style: Connector Height: 1.1 Length: 2 Width: 2.2 Weight: 3.5 oz

Suppliers

Company
Product
Description
Supplier Links
Battery - DL-17 - Dantona Industries, Inc.
Wantagh, NY, United States
Battery
DL-17
Battery DL-17
Manufacturer: Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 9V Capacity: 2200mAh Battery Chemistry: Alkaline-Manganese Dioxide (Zn/MnO2) Cell Type: Cell Size: Number of Cells: 6 Termination style: Connector Height: 1.1 Length: 2 Width: 2.2 Weight: 3.5 oz

Manufacturer:

Product Category: Battery

Rechargeable/Non Rechargeable:

Output Voltage: 9V

Capacity: 2200mAh

Battery Chemistry: Alkaline-Manganese Dioxide (Zn/MnO2)

Cell Type:

Cell Size:

Number of Cells: 6

Termination style: Connector

Height: 1.1

Length: 2

Width: 2.2

Weight: 3.5 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number DL-17
Product Name Battery
Primary Batteries Alkaline-manganese Dioxide
Voltage 9 volts
Capacity 2.2 ampere-hr
Width / Diameter 2.2 inch (55.88 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1481-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 38.58 inch (980 mm)
View Details
9V Batteries - 325783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Alkaline-manganese Dioxide
Standard Cylindrical Battery Sizes 9V
Capacity 0.5500 ampere-hr
View Details
EXTERNAL BATTERY MODULES - EBM FA10314 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
Capacity 10.5 ampere-hr
View Details